☰
DC308A
DC308A
Active
Description:  BOARD DEMO FOR LTC3401EMS
Manufacturer:  Analog Devices
Datasheet:   DC308A Datasheet
History Price: $93.21
In Stock: 49360
DC308A vs DC3123A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 5V
1.2V, 1.8V
Current - Output
-
2A, 2A
Voltage - Input
1V ~ 5V
2.25V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
3MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3401
LTC3315A
Power - Output
-
-