Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC308A
DC308A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LTC3401EMS
Manufacturer:
Analog Devices
Datasheet:
DC308A Datasheet
History Price: $93.21
In Stock: 49360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC308A vs DC383B
Part No
DC308A
DC383B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 5V
12V, 12V, -12V
Current - Output
-
300mA, 300mA, 350mA
Voltage - Input
1V ~ 5V
5V, 12V, 10V ~ 16V
Regulator Topology
Boost
Boost, Inverting, SEPIC
Frequency - Switching
3MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3401
LT1930, LT1931
Power - Output
-
-