☰
DC3099A
DC3099A
Active
Description:  LT8640A DEMO 5.7V-42VIN, 5A, 5V
Manufacturer:  Analog Devices
Datasheet:   DC3099A Datasheet
History Price: $56.81
In Stock: 28720
DC3099A vs DC342A-A
Part No
Series
Silent Switcher?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
4.85V ~ 5.15V
1.8V
Current - Output
5A
250mA
Voltage - Input
5.7V ~ 42V
3.3V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8640A
LTC1911-1.8
Power - Output
-
-