Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3099A
DC3099A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8640A DEMO 5.7V-42VIN, 5A, 5V
Manufacturer:
Analog Devices
Datasheet:
DC3099A Datasheet
History Price: $56.81
In Stock: 28720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3099A vs DC348A
Part No
DC3099A
DC348A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Silent Switcher?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
4.85V ~ 5.15V
1.8V
Current - Output
5A
200mA
Voltage - Input
5.7V ~ 42V
2.7V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8640A
LTC1878
Power - Output
-
-