☰
DC309A
DC309A
Active
Description:  BOARD EVAL FOR LTC1773EMS
Manufacturer:  Analog Devices
Datasheet:   DC309A Datasheet
History Price: $124.28
In Stock: 21840
DC309A vs DC3230A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 1.8V, 2.5V or 3.3V
-5.1V
Current - Output
3A
32A
Voltage - Input
2.8V ~ 8.5V
4.5V ~ 13V
Regulator Topology
Buck
Buck
Frequency - Switching
750kHz
780kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1773
LTM4652
Power - Output
-
-