Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3103A
DC3103A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
36V 4-SW BUCK-BOOST REG DEMO BO
Manufacturer:
Analog Devices
Datasheet:
DC3103A Datasheet
History Price: $178.32
In Stock: 5880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3103A vs DC3033A
Part No
DC3103A
DC3033A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
-
Outputs and Type
1, Non-Isolated
-
Voltage - Output
12V
-
Current - Output
1A
-
Voltage - Input
3V ~ 36V
-
Regulator Topology
Buck-Boost
-
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3942
LTC7817
Power - Output
-
-