☰
DC3103A
DC3103A
Active
Description:  36V 4-SW BUCK-BOOST REG DEMO BO
Manufacturer:  Analog Devices
Datasheet:   DC3103A Datasheet
History Price: $178.32
In Stock: 5880
DC3103A vs DC3042A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
1.2V
Current - Output
1A
10A
Voltage - Input
3V ~ 36V
2.25V ~ 5.5V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3942
LTC3310
Power - Output
-
-