☰
DC3113A
DC3113A
Active
Description:  LTC3311-1 12.5A 2MHZ AUTO BUCK
Manufacturer:  Analog Devices
Datasheet:   DC3113A Datasheet
History Price: $127.95
In Stock: 8080
DC3113A vs DC3071A
Part No
Series
Silent Switcher?
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1V
3.3V, 3.3V
Current - Output
12.5A
500mA, 500mA
Voltage - Input
3V ~ 3.6V
4V ~ 40V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3311-1
LTM8080
Power - Output
-
-