Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3113A
DC3113A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3311-1 12.5A 2MHZ AUTO BUCK
Manufacturer:
Analog Devices
Datasheet:
DC3113A Datasheet
History Price: $127.95
In Stock: 8080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3113A vs DC3203A
Part No
DC3113A
DC3203A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Silent Switcher?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
1.18V ~ 1.22V
Current - Output
12.5A
6A
Voltage - Input
3V ~ 3.6V
2.25V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3311-1
LTC3304A
Power - Output
-
-