☰
DC311A
DC311A
Active
Description:  LTC1709-9EG / LTC1629CG - 4-PHAS
Manufacturer:  Analog Devices
Datasheet:   DC311A Datasheet
History Price: $93.21
In Stock: 1200
DC311A vs DC308A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.6V
3.3V, 5V
Current - Output
60A
-
Voltage - Input
12V
1V ~ 5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1629, LTC1709-9
LTC3401
Power - Output
-
-