☰
DC3123A
DC3123A
Active
Description:  EVAL BOARD FOR LTC3315A
Manufacturer:  Analog Devices
Datasheet:   DC3123A Datasheet
History Price: $91.86
In Stock: 44320
DC3123A vs DC337A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
3.3V or 5V
Current - Output
2A, 2A
10A
Voltage - Input
2.25V ~ 5.5V
4.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3315A
LTC1775
Power - Output
-
-