☰
DC3123A
DC3123A
Active
Description:  EVAL BOARD FOR LTC3315A
Manufacturer:  Analog Devices
Datasheet:   DC3123A Datasheet
History Price: $91.86
In Stock: 44320
DC3123A vs DC397A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
1.2V, 1.8V
12V, 12V, -12V
Current - Output
2A, 2A
250mA, 250mA, 250mA
Voltage - Input
2.25V ~ 5.5V
5V, 12V, 10V ~ 16V
Regulator Topology
Buck
-
Frequency - Switching
2MHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3315A
LT1930A, LT1931A
Power - Output
-
-