☰
DC3127A
DC3127A
Active
Description:  LTC3311-0.875 12.5A 2MHZ AUTO BU
Manufacturer:  Analog Devices
Datasheet:   DC3127A Datasheet
History Price: $127.95
In Stock: 30560
DC3127A vs DC337A
Part No
Series
Silent Switcher?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.875V
3.3V or 5V
Current - Output
12.5A
10A
Voltage - Input
3V ~ 3.6V
4.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3311-0.875
LTC1775
Power - Output
-
-