Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3138A
DC3138A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LTC7805
Manufacturer:
Analog Devices
Datasheet:
DC3138A Datasheet
History Price: $177.75
In Stock: 23680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3138A vs DC324A
Part No
DC3138A
DC324A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Automotive, AEC-Q100
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
5V, 12V
3.3V, 5V, 12V
Current - Output
15A, 10A
5A, 5A, 200mA
Voltage - Input
12V ~ 36V
7.5V ~ 24V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
350kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7805
LTC1876
Power - Output
-
-