☰
DC3138A
DC3138A
Active
Description:  EVAL BOARD FOR LTC7805
Manufacturer:  Analog Devices
Datasheet:   DC3138A Datasheet
History Price: $177.75
In Stock: 23680
DC3138A vs DC337A
Part No
Series
Automotive, AEC-Q100
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 12V
3.3V or 5V
Current - Output
15A, 10A
10A
Voltage - Input
12V ~ 36V
4.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7805
LTC1775
Power - Output
-
-