Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3151A
DC3151A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LTC7811
Manufacturer:
Analog Devices
Datasheet:
DC3151A Datasheet
History Price: $196.14
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3151A vs DC3138A
Part No
DC3151A
DC3138A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 5V, 9.5V
5V, 12V
Current - Output
10A, 7A, 7A
15A, 10A
Voltage - Input
4.5V ~ 36V
12V ~ 36V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
2.2MHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7811
LTC7805
Power - Output
-
-