☰
DC3151A
DC3151A
Active
Description:  EVAL BOARD FOR LTC7811
Manufacturer:  Analog Devices
Datasheet:   DC3151A Datasheet
History Price: $196.14
In Stock: 40700
DC3151A vs DC397A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC Converter
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 5V, 9.5V
12V, 12V, -12V
Current - Output
10A, 7A, 7A
250mA, 250mA, 250mA
Voltage - Input
4.5V ~ 36V
5V, 12V, 10V ~ 16V
Regulator Topology
Boost, Buck
-
Frequency - Switching
2.2MHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7811
LT1930A, LT1931A
Power - Output
-
-