Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3186A-C
DC3186A-C
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
3.3V-1.2V 25A 2PH 2MHZ AUTO BUCK
Manufacturer:
Analog Devices
Datasheet:
DC3186A-C Datasheet
History Price: $126.25
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3186A-C vs DC367A
Part No
DC3186A-C
DC367A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Silent Switcher?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.176V ~ 1.224V
1.21V ~ 3.28V
Current - Output
25A
1.5A
Voltage - Input
3V ~ 5.5V
2.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3311
LT1963
Power - Output
-
-