☰
DC3203A
DC3203A
Active
Description:  3.3V TO 1.2V 6A AUTO BUCK IN 2X2
Manufacturer:  Analog Devices
Datasheet:   DC3203A Datasheet
History Price: $151.5
In Stock: 25520
DC3203A vs DC3043A
Part No
Series
-
Silent Switcher?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.18V ~ 1.22V
1V
Current - Output
6A
10A
Voltage - Input
2.25V ~ 5.5V
2.25V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3304A
LTC3310-1
Power - Output
-
-