Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3203A
DC3203A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
3.3V TO 1.2V 6A AUTO BUCK IN 2X2
Manufacturer:
Analog Devices
Datasheet:
DC3203A Datasheet
History Price: $151.5
In Stock: 25520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3203A vs DC324A
Part No
DC3203A
DC324A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.18V ~ 1.22V
3.3V, 5V, 12V
Current - Output
6A
5A, 5A, 200mA
Voltage - Input
2.25V ~ 5.5V
7.5V ~ 24V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3304A
LTC1876
Power - Output
-
-