☰
DC3204A
DC3204A
Active
Description:  3.3V TO 1.2V/1.8V 4A WLCSP 2MHZ
Manufacturer:  Analog Devices
Datasheet:   DC3204A Datasheet
History Price: $121.2
In Stock: 18640
DC3204A vs DC355A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
1.8V
Current - Output
4A, 4A
4.3A
Voltage - Input
2.25V ~ 5.5V
4.5V ~ 15V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3314A
LT1959
Power - Output
-
-