Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3205A
DC3205A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
3.3V TO 1V@4A 2-PHASE WLCSP 2MHZ
Manufacturer:
Analog Devices
Datasheet:
DC3205A Datasheet
History Price: $121.2
In Stock: 11760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3205A vs DC3033A
Part No
DC3205A
DC3033A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
-
Outputs and Type
1, Non-Isolated
-
Voltage - Output
1V
-
Current - Output
8A
-
Voltage - Input
2.25V ~ 5.5V
-
Regulator Topology
Buck
-
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3314A
LTC7817
Power - Output
-
-