☰
DC3205A
DC3205A
Active
Description:  3.3V TO 1V@4A 2-PHASE WLCSP 2MHZ
Manufacturer:  Analog Devices
Datasheet:   DC3205A Datasheet
History Price: $121.2
In Stock: 11760
DC3205A vs DC3123A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1V
1.2V, 1.8V
Current - Output
8A
2A, 2A
Voltage - Input
2.25V ~ 5.5V
2.25V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3314A
LTC3315A
Power - Output
-
-