☰
DC3219A
DC3219A
Active
Description:  DEMO BOARD FOR LT8625S
Manufacturer:  Analog Devices
Datasheet:   DC3219A Datasheet
History Price: $241.14
In Stock: 48000
DC3219A vs DC348A
Part No
Series
Silent Switcher?3
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
1.8V
Current - Output
8A
200mA
Voltage - Input
2.7V ~ 18V
2.7V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8625S
LTC1878
Power - Output
-
-