Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3219A
DC3219A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BOARD FOR LT8625S
Manufacturer:
Analog Devices
Datasheet:
DC3219A Datasheet
History Price: $241.14
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3219A vs DC397A
Part No
DC3219A
DC397A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Silent Switcher?3
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1V
12V, 12V, -12V
Current - Output
8A
250mA, 250mA, 250mA
Voltage - Input
2.7V ~ 18V
5V, 12V, 10V ~ 16V
Regulator Topology
Buck
-
Frequency - Switching
-
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8625S
LT1930A, LT1931A
Power - Output
-
-