☰
DC3230A
DC3230A
Active
Description:  LTM4652 DEMOBOARD BIDIRECTIONAL
Manufacturer:  Analog Devices
Datasheet:   DC3230A Datasheet
History Price: $72.22
In Stock: 15360
DC3230A vs DC3071A
Part No
Series
?Module?
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-5.1V
3.3V, 3.3V
Current - Output
32A
500mA, 500mA
Voltage - Input
4.5V ~ 13V
4V ~ 40V
Regulator Topology
Buck
Buck
Frequency - Switching
780kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4652
LTM8080
Power - Output
-
-