☰
DC3230A
DC3230A
Active
Description:  LTM4652 DEMOBOARD BIDIRECTIONAL
Manufacturer:  Analog Devices
Datasheet:   DC3230A Datasheet
History Price: $72.22
In Stock: 41120
DC3230A vs DC3203A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5.1V
1.18V ~ 1.22V
Current - Output
32A
6A
Voltage - Input
4.5V ~ 13V
2.25V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
780kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4652
LTC3304A
Power - Output
-
-