Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3230A
DC3230A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4652 DEMOBOARD BIDIRECTIONAL
Manufacturer:
Analog Devices
Datasheet:
DC3230A Datasheet
History Price: $72.22
In Stock: 41120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3230A vs DC385A
Part No
DC3230A
DC385A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5.1V
1.2V
Current - Output
32A
6A
Voltage - Input
4.5V ~ 13V
5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
780kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4652
LTC1778
Power - Output
-
-