☰
DC323A-A
DC323A-A
Active
Description:  LTC1751EMS8-5 - REGULATED CHARGE
Manufacturer:  Analog Devices
Datasheet:   DC323A-A Datasheet
History Price: $124.28
In Stock: 34240
DC323A-A vs DC367A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.21V ~ 3.28V
Current - Output
100mA
1.5A
Voltage - Input
2.7V ~ 5.5V
2.5V ~ 20V
Regulator Topology
Boost
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1751-5
LT1963
Power - Output
-
-