☰
DC324A
DC324A
Active
Description:  BOARD EVAL FOR LTC1876EG
Manufacturer:  Analog Devices
Datasheet:   DC324A Datasheet
History Price: $186.42
In Stock: 13600
DC324A vs DC383B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Positive and Negative
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 5V, 12V
12V, 12V, -12V
Current - Output
5A, 5A, 200mA
300mA, 300mA, 350mA
Voltage - Input
7.5V ~ 24V
5V, 12V, 10V ~ 16V
Regulator Topology
Boost, Buck
Boost, Inverting, SEPIC
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1876
LT1930, LT1931
Power - Output
-
-