☰
DC3252A
DC3252A
Active
Description:  3.3V TO 1.2V 4A AUTO BUCK IN 2X2
Manufacturer:  Analog Devices
Datasheet:   DC3252A Datasheet
History Price: $126.25
In Stock: 49840
DC3252A vs DC3099A
Part No
Series
-
Silent Switcher?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.18V ~ 1.22V
4.85V ~ 5.15V
Current - Output
4A
5A
Voltage - Input
2.25V ~ 5.5V
5.7V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3303A
LT8640A
Power - Output
-
-