☰
DC3252A
DC3252A
Active
Description:  3.3V TO 1.2V 4A AUTO BUCK IN 2X2
Manufacturer:  Analog Devices
Datasheet:   DC3252A Datasheet
History Price: $126.25
In Stock: 49840
DC3252A vs DC342A-A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.18V ~ 1.22V
1.8V
Current - Output
4A
250mA
Voltage - Input
2.25V ~ 5.5V
3.3V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3303A
LTC1911-1.8
Power - Output
-
-