Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3252A
DC3252A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
3.3V TO 1.2V 4A AUTO BUCK IN 2X2
Manufacturer:
Analog Devices
Datasheet:
DC3252A Datasheet
History Price: $126.25
In Stock: 49840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC3252A vs DC385A
Part No
DC3252A
DC385A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.18V ~ 1.22V
1.2V
Current - Output
4A
6A
Voltage - Input
2.25V ~ 5.5V
5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3303A
LTC1778
Power - Output
-
-