Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Analog Devices DC330A
DC330A
Active
Linear Voltage Regulator Evaluation Boards
Description:
EVAL BOARD FOR LT1761
Manufacturer:
Analog Devices
Datasheet:
DC330A Datasheet
History Price: Active
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC330A vs DC368B
Part No
DC330A
DC368B
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.22V, 1.8V, 2V, 2.5V, 2.8V, 3V, 3.3V, 5V
1.22V, 1.5V, 1.8V, 2.5V, 3V, 3.3V or 5V
Current - Output
100mA
500mA
Voltage - Input
2.3V ~ 20V
2.3V ~ 20V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1761
LT1763