☰
DC337A
DC337A
Active
Description:  EVAL BOARD BUCK REG LTC1775
Manufacturer:  Analog Devices
Datasheet:   DC337A Datasheet
History Price: Active
In Stock: 22320
DC337A vs DC3042A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
1.2V
Current - Output
10A
10A
Voltage - Input
4.5V ~ 28V
2.25V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
150kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1775
LTC3310
Power - Output
-
-