Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC337A
DC337A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD BUCK REG LTC1775
Manufacturer:
Analog Devices
Datasheet:
DC337A Datasheet
History Price: Active
In Stock: 22320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC337A vs DC3126A
Part No
DC337A
DC3126A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
Silent Switcher?2
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V or 5V
1.2V, 1.8V, 3.3V, 5V
Current - Output
10A
2A, 2A, 2A, 2A
Voltage - Input
4.5V ~ 28V
12V
Regulator Topology
Buck
Buck
Frequency - Switching
150kHz
2MHz
Board Type
Fully Populated
Partially Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1775
LT8686S
Power - Output
-
-