☰
DC339A-B
DC339A-B
Active
Description:  BOARD DEMO FOR LT1962EMS8
Manufacturer:  Analog Devices
Datasheet:   DC339A-B Datasheet
History Price: $93.21
In Stock: 15440
DC339A-B vs DC348A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.22V ~ 5V
1.8V
Current - Output
300mA
200mA
Voltage - Input
2.3V ~ 20V
2.7V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1962
LTC1878
Power - Output
-
-