☰
DC342A-B
DC342A-B
Active
Description:  LTC1911EMS8-1.5 - LOW NOISE, CON
Manufacturer:  Analog Devices
Datasheet:   DC342A-B Datasheet
History Price: $129.68
In Stock: 5540
DC342A-B vs DC3064A
Part No
Series
-
?Module?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
5.1V
Current - Output
250mA
200A
Voltage - Input
3.3V
4.5V ~ 16V
Regulator Topology
Buck
-
Frequency - Switching
-
780kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1911-1.5
LTM4650A-1
Power - Output
-
-