☰
DC342A-B
DC342A-B
Active
Description:  LTC1911EMS8-1.5 - LOW NOISE, CON
Manufacturer:  Analog Devices
Datasheet:   DC342A-B Datasheet
History Price: $129.68
In Stock: 1680
DC342A-B vs DC3099A
Part No
Series
-
Silent Switcher?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
4.85V ~ 5.15V
Current - Output
250mA
5A
Voltage - Input
3.3V
5.7V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1911-1.5
LT8640A
Power - Output
-
-