Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC353A
DC353A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC1928ES6
Manufacturer:
Analog Devices
Datasheet:
DC353A Datasheet
History Price: $93.21
In Stock: 31040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC353A vs DC3099A
Part No
DC353A
DC3099A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
Silent Switcher?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
4.85V ~ 5.15V
Current - Output
-
5A
Voltage - Input
2.7V ~ 4.4V
5.7V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
550kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1928-5
LT8640A
Power - Output
-
-