☰
DC353A
DC353A
Active
Description:  BOARD EVAL FOR LTC1928ES6
Manufacturer:  Analog Devices
Datasheet:   DC353A Datasheet
History Price: $93.21
In Stock: 31040
DC353A vs DC3252A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.18V ~ 1.22V
Current - Output
-
4A
Voltage - Input
2.7V ~ 4.4V
2.25V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
550kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1928-5
LTC3303A
Power - Output
-
-