☰
DC355A
DC355A
Active
Description:  EVAL BOARD BUCK REG LT1959
Manufacturer:  Analog Devices
Datasheet:   DC355A Datasheet
History Price: $198.07
In Stock: 7340
DC355A vs DC367A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
1.21V ~ 3.28V
Current - Output
4.3A
1.5A
Voltage - Input
4.5V ~ 15V
2.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1959
LT1963
Power - Output
-
-