Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC356A
DC356A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD BUCK REG LT1959
Manufacturer:
Analog Devices
Datasheet:
DC356A Datasheet
History Price: Active
In Stock: 17280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC356A vs DC353A
Part No
DC356A
DC353A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up with LDO
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
5V
Current - Output
4.3A
-
Voltage - Input
4.5V ~ 15V
2.7V ~ 4.4V
Regulator Topology
Buck
Boost
Frequency - Switching
500kHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1959
LTC1928-5
Power - Output
-
-