☰
DC356A
DC356A
Active
Description:  EVAL BOARD BUCK REG LT1959
Manufacturer:  Analog Devices
Datasheet:   DC356A Datasheet
History Price: Active
In Stock: 17280
DC356A vs DC383B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.8V
12V, 12V, -12V
Current - Output
4.3A
300mA, 300mA, 350mA
Voltage - Input
4.5V ~ 15V
5V, 12V, 10V ~ 16V
Regulator Topology
Buck
Boost, Inverting, SEPIC
Frequency - Switching
500kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1959
LT1930, LT1931
Power - Output
-
-