☰
DC356A
DC356A
Active
Description:  EVAL BOARD BUCK REG LT1959
Manufacturer:  Analog Devices
Datasheet:   DC356A Datasheet
History Price: Active
In Stock: 17280
DC356A vs DC385A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
1.2V
Current - Output
4.3A
6A
Voltage - Input
4.5V ~ 15V
5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1959
LTC1778
Power - Output
-
-