Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC356A
DC356A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD BUCK REG LT1959
Manufacturer:
Analog Devices
Datasheet:
DC356A Datasheet
History Price: Active
In Stock: 17280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC356A vs DC392A-C
Part No
DC356A
DC392A-C
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V
3.3V, 5V
Current - Output
4.3A
5A, 4A
Voltage - Input
4.5V ~ 15V
5V ~ 24V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1959
LTC3728L
Power - Output
-
-