☰
DC367A
DC367A
Active
Description:  BOARD DEMO FOR LT1963ES8
Manufacturer:  Analog Devices
Datasheet:   DC367A Datasheet
History Price: $93.21
In Stock: 10400
DC367A vs DC3099A
Part No
Series
-
Silent Switcher?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.21V ~ 3.28V
4.85V ~ 5.15V
Current - Output
1.5A
5A
Voltage - Input
2.5V ~ 20V
5.7V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1963
LT8640A
Power - Output
-
-