☰
DC367A
DC367A
Active
Description:  BOARD DEMO FOR LT1963ES8
Manufacturer:  Analog Devices
Datasheet:   DC367A Datasheet
History Price: $93.21
In Stock: 10400
DC367A vs DC3138A
Part No
Series
-
Automotive, AEC-Q100
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.21V ~ 3.28V
5V, 12V
Current - Output
1.5A
15A, 10A
Voltage - Input
2.5V ~ 20V
12V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
-
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1963
LTC7805
Power - Output
-
-