☰
DC367A
DC367A
Active
Description:  BOARD DEMO FOR LT1963ES8
Manufacturer:  Analog Devices
Datasheet:   DC367A Datasheet
History Price: $93.21
In Stock: 8700
DC367A vs DC337A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.21V ~ 3.28V
3.3V or 5V
Current - Output
1.5A
10A
Voltage - Input
2.5V ~ 20V
4.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
-
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1963
LTC1775
Power - Output
-
-