Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Analog Devices DC368A
DC368A
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
BOARD DEMO FOR LT1763CS8
Manufacturer:
Analog Devices
Datasheet:
DC368A Datasheet
History Price: Obsolete
In Stock: 18240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC368A vs DC3158A
Part No
DC368A
DC3158A
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Channels per IC
-
1 - Single
Voltage - Output
1.22V, 1.5V, 1.8V, 2.5V, 3V, 3.3V or 5V
3.32V
Current - Output
500mA
1A
Voltage - Input
2.3V ~ 20V
2.2V ~ 20V
Regulator Type
-
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1763
LT3041